RES 20ohm 5% 3.25W SILICONE WW
20 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | CW02C20R00JS70 | CWB-20TR-ND | 3110-CW02C20R00JS70 |
| Product Name | RES 20 OHM 5% 3.25W SILICONE WW | Through Hole Resistors | Wirewound Resistors |
| Resistance Range | 20 ohms | 20 ohms | 20 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 3.25 watts | 3.25 watts | |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial |