Vishay Intertechnology, Inc. Res Wirewound 100m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR1000JS70

Description
Res Wirewound 100m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 100m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR1000JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR1000JS70
Res Wirewound 100m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR1000JS70
Res Wirewound 100m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 100m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CWC-.10TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-.10TR-ND
Through Hole Resistors CWC-.10TR-ND
100 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

100 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw, 0.562 X 0.188, 0.1 Ohm, 5% Vishay - 43C8898 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 0.1 Ohm, 5% Vishay
43C8898
Cw, 0.562 X 0.188, 0.1 Ohm, 5% Vishay 43C8898
CW, 0.562 x 0.188", 0.1 Ohm, 5%

CW, 0.562 x 0.188", 0.1 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW02BR1000JS70 CWC-.10TR-ND 43C8898
Product Name Res Wirewound 100m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw, 0.562 X 0.188, 0.1 Ohm, 5% Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 3 watts 3.75 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details