Vishay Intertechnology, Inc. Through Hole Resistors CW02C18R00JS70

Description
18 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
18 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWB-18TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWB-18TR-ND
Through Hole Resistors CWB-18TR-ND
18 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

18 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW02C18R00JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C18R00JS70
Wirewound Resistors 3110-CW02C18R00JS70
CW-2C 18 5% S70

CW-2C 18 5% S70

Supplier's Site Datasheet
RES 18 OHM 5% 3.25W SILICONE WW - CW02C18R00JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 5% 3.25W SILICONE WW
CW02C18R00JS70
RES 18 OHM 5% 3.25W SILICONE WW CW02C18R00JS70
RES 18ohm 5% 3.25W SILICONE WW

RES 18ohm 5% 3.25W SILICONE WW

Supplier's Site
Res,metal Alloy,18Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 43C9816 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,18Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
43C9816
Res,metal Alloy,18Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay 43C9816
RES,Metal Alloy,18Ohms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,18Ohms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CWB-18TR-ND 3110-CW02C18R00JS70 CW02C18R00JS70 43C9816
Product Name Through Hole Resistors Wirewound Resistors RES 18 OHM 5% 3.25W SILICONE WW Res,metal Alloy,18Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial
Resistance Range 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details