Ohmite Manufacturing Co. Adjustable Power Resistor D175K2K5E

Description
ADJ PWR RES 2.5K OHM 175W CHAS
Request a Quote Datasheet
Description
ADJ PWR RES 2.5K OHM 175W CHAS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D175K2K5E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D175K2K5E-ND
Adjustable Power Resistor D175K2K5E-ND
ADJ PWR RES 2.5K OHM 175W CHAS

ADJ PWR RES 2.5K OHM 175W CHAS

Buy Now Datasheet
Resistor;Wirewound;Res 2.5 Kilohms;Pwr-Rtg 175 W;Tol 10%;Lug;Adjustable Tubular - 70022670 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2.5 Kilohms;Pwr-Rtg 175 W;Tol 10%;Lug;Adjustable Tubular
70022670
Resistor;Wirewound;Res 2.5 Kilohms;Pwr-Rtg 175 W;Tol 10%;Lug;Adjustable Tubular 70022670
Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.

Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.

Supplier's Site
Wirewound Resistor, 2.5Kohm, 175W, 10%; Resistance Ohmite - 64K4229 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.5Kohm, 175W, 10%; Resistance Ohmite
64K4229
Wirewound Resistor, 2.5Kohm, 175W, 10%; Resistance Ohmite 64K4229
WIREWOUND RESISTOR, 2.5KOHM, 175W, 10%; Resistance:2.5kohm; Product Range:D175 Series; Power Rating:175W; Resistance Tolerance:± 10%; Voltage Rating:3.595kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.5KOHM, 175W, 10%; Resistance:2.5kohm; Product Range:D175 Series; Power Rating:175W; Resistance Tolerance:± 10%; Voltage Rating:3.595kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D175K2K5E-ND 70022670 64K4229
Product Name Adjustable Power Resistor Resistor;Wirewound;Res 2.5 Kilohms;Pwr-Rtg 175 W;Tol 10%;Lug;Adjustable Tubular Wirewound Resistor, 2.5Kohm, 175W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular
Tolerance 10 +/- % 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details