Vishay Intertechnology, Inc. Through Hole Resistors CW02BR5000JE70

Description
500 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
500 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW02BR5000JE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW02BR5000JE70-ND
Through Hole Resistors CW02BR5000JE70-ND
500 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

500 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .5 OHM 5% 3.75W SILICONE WW - CW02BR5000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .5 OHM 5% 3.75W SILICONE WW
CW02BR5000JE70
RES .5 OHM 5% 3.75W SILICONE WW CW02BR5000JE70
RES .5ohm 5% 3.75W SILICONE WW

RES .5ohm 5% 3.75W SILICONE WW

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CW02BR5000JE70-ND CW02BR5000JE70
Product Name Through Hole Resistors RES .5 OHM 5% 3.75W SILICONE WW
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers