Ohmite Manufacturing Co. Adjustable Power Resistor D100K1K0E

Description
"1 kOhms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"
Request a Quote Datasheet
Description
"1 kOhms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D100K1K0E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D100K1K0E-ND
Adjustable Power Resistor D100K1K0E-ND
"1 kOhms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"

"1 kOhms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"

Buy Now Datasheet
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 100 W;Tol 10%;Lug;Adjustable Tubular - 70022644 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 100 W;Tol 10%;Lug;Adjustable Tubular
70022644
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 100 W;Tol 10%;Lug;Adjustable Tubular 70022644
Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.

Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.

Supplier's Site
Wirewound Resistor, 1Kohm, 100W, 10%; Resistance Ohmite - 64K4157 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 100W, 10%; Resistance Ohmite
64K4157
Wirewound Resistor, 1Kohm, 100W, 10%; Resistance Ohmite 64K4157
WIREWOUND RESISTOR, 1KOHM, 100W, 10%; Resistance:1kohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 100W, 10%; Resistance:1kohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D100K1K0E-ND 70022644 64K4157
Product Name Adjustable Power Resistor Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 100 W;Tol 10%;Lug;Adjustable Tubular Wirewound Resistor, 1Kohm, 100W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular
Tolerance 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data