Vishay Intertechnology, Inc. RES .33 OHM 3.25W 5% WW AXIAL CW02CR3300JS70

Description
RES .33ohm 3.25W 5% WW AXIAL
Request a Quote Datasheet
Description
RES .33ohm 3.25W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .33 OHM 3.25W 5% WW AXIAL - CW02CR3300JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .33 OHM 3.25W 5% WW AXIAL
CW02CR3300JS70
RES .33 OHM 3.25W 5% WW AXIAL CW02CR3300JS70
RES .33ohm 3.25W 5% WW AXIAL

RES .33ohm 3.25W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CWB-.33TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWB-.33TR-ND
Through Hole Resistors CWB-.33TR-ND
330 mOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

330 mOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW02CR3300JS70 CWB-.33TR-ND
Product Name RES .33 OHM 3.25W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3300 ohms 0.3300 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3.25 watts 3.25 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details