Vishay Intertechnology, Inc. RES .2 OHM 5% 3.25W SILICONE WW CW02CR2000JS70

Description
RES .2ohm 5% 3.25W SILICONE WW
Request a Quote Datasheet
Description
RES .2ohm 5% 3.25W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .2 OHM 5% 3.25W SILICONE WW - CW02CR2000JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .2 OHM 5% 3.25W SILICONE WW
CW02CR2000JS70
RES .2 OHM 5% 3.25W SILICONE WW CW02CR2000JS70
RES .2ohm 5% 3.25W SILICONE WW

RES .2ohm 5% 3.25W SILICONE WW

Supplier's Site
Through Hole Resistors - CWB-.20TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWB-.20TR-ND
Through Hole Resistors CWB-.20TR-ND
200 mOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

200 mOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW02CR2000JS70 CWB-.20TR-ND
Product Name RES .2 OHM 5% 3.25W SILICONE WW Through Hole Resistors
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3.25 watts 3.25 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers