WIDERES 0612 10KR 1% 1W TC100
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 118-CWM0612QFX-1002ELFTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; Wide 1206 |
| Tolerance | 1 +/- % |