Vishay Intertechnology, Inc. Wirewound Resistors CW02C4K700JE70

Description
CW-2C 4.7K 5% E70 e3
Request a Quote Datasheet
Description
CW-2C 4.7K 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C4K700JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C4K700JE70
Wirewound Resistors 3110-CW02C4K700JE70
CW-2C 4.7K 5% E70 e3

CW-2C 4.7K 5% E70 e3

Supplier's Site Datasheet
RES 4.7K OHM 5% 3.25W SILICONE W - CW02C4K700JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 5% 3.25W SILICONE W
CW02C4K700JE70
RES 4.7K OHM 5% 3.25W SILICONE W CW02C4K700JE70
RES 4.7Kohm 5% 3.25W SILICONE W

RES 4.7Kohm 5% 3.25W SILICONE W

Supplier's Site
Through Hole Resistors - CW02C4K700JE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW02C4K700JE70-ND
Through Hole Resistors CW02C4K700JE70-ND
4.7 kOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

4.7 kOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-2C 4.7K 5% E70 E3 Vishay - 70P9350 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 4.7K 5% E70 E3 Vishay
70P9350
Cw-2C 4.7K 5% E70 E3 Vishay 70P9350
CW-2C 4.7K 5% E70 e3

CW-2C 4.7K 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW02C4K700JE70 CW02C4K700JE70 CW02C4K700JE70-ND 70P9350
Product Name Wirewound Resistors RES 4.7K OHM 5% 3.25W SILICONE W Through Hole Resistors Cw-2C 4.7K 5% E70 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 4700 ohms 4700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 3.25 watts 3.25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details