Vishay Intertechnology, Inc. CW02BR2000JE70 CW02BR2000JE70

Description
CW02BR2000JE70
Request a Quote Datasheet
Description
CW02BR2000JE70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW02BR2000JE70 - CW02BR2000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02BR2000JE70
CW02BR2000JE70
CW02BR2000JE70 CW02BR2000JE70
CW02BR2000JE70

CW02BR2000JE70

Supplier's Site
Through Hole Resistors - CWC-.20RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-.20RTR-ND
Through Hole Resistors CWC-.20RTR-ND
200 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

200 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CWC-.20RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-.20RCT-ND
Through Hole Resistors CWC-.20RCT-ND
200 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

200 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.2 Ohm, 3W, 5%; Resistance Vishay - 65K3693 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.2 Ohm, 3W, 5%; Resistance Vishay
65K3693
Wirewound Resistor, 0.2 Ohm, 3W, 5%; Resistance Vishay 65K3693
WIREWOUND RESISTOR, 0.2 OHM, 3W, 5%; Resistance:0.2ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:15.8mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 0.2 OHM, 3W, 5%; Resistance:0.2ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:15.8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW02BR2000JE70 CWC-.20RTR-ND 65K3693
Product Name CW02BR2000JE70 Through Hole Resistors Wirewound Resistor, 0.2 Ohm, 3W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details