Thin Film Technology Corporation
Chip Resistor - Surface Mount
D1CPA0612QR012FF-T50
Description
RES 0.012 OHM 1% 1W 0612
Request a Quote
Email Supplier
Datasheet
Description
RES 0.012 OHM 1% 1W 0612
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
4463-D1CPA0612QR012FF-T50TR-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Current Sensing; General Use
|
|
Technology / Construction
|
Metal Foil
|
|
Mounting / Packaging
|
1206; Wide 1206
|
|
Resistance Range
|
0.0120 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistance Range
0.0100 ohms
Tolerance
1 +/- %
Power Rating
2.5 watts
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers