Vishay Intertechnology, Inc. Through Hole Resistors CW02C12R00JE70

Description
12 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
12 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWB-12RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWB-12RTR-ND
Through Hole Resistors CWB-12RTR-ND
12 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

12 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 12 OHM 5% 3.25W SILICONE WW - CW02C12R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 5% 3.25W SILICONE WW
CW02C12R00JE70
RES 12 OHM 5% 3.25W SILICONE WW CW02C12R00JE70
RES 12ohm 5% 3.25W SILICONE WW

RES 12ohm 5% 3.25W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-CW02C12R00JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C12R00JE70
Wirewound Resistors 3110-CW02C12R00JE70
CW-2C 12 5% E70 e3

CW-2C 12 5% E70 e3

Supplier's Site Datasheet
Cw-2C 12 5% E70 E3 Vishay - 70P8434 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 12 5% E70 E3 Vishay
70P8434
Cw-2C 12 5% E70 E3 Vishay 70P8434
CW-2C 12 5% E70 e3

CW-2C 12 5% E70 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CWB-12RTR-ND CW02C12R00JE70 3110-CW02C12R00JE70 70P8434
Product Name Through Hole Resistors RES 12 OHM 5% 3.25W SILICONE WW Wirewound Resistors Cw-2C 12 5% E70 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers