RES 22ohm 5% 3.25W SILICONE WW
22 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound
RES,Metal Alloy,22Ohms,5+/-% Tol,-30,30ppm-TC
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW02C22R00JS70 | CW02C22R00JS70 | CWB-22TR-ND | 43C9897 |
| Product Name | Wirewound Resistors | RES 22 OHM 5% 3.25W SILICONE WW | Through Hole Resistors | Res,metal Alloy,22Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 22 ohms | 22 ohms | 22 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 3.25 watts | 3.25 watts | ||
| Configuration | Single Resistor | Single Resistor |