Ohmite Manufacturing Co. Adjustable Power Resistor D12K10KE

Description
ADJ PWR RES 10K OHM 12W
Request a Quote Datasheet
Description
ADJ PWR RES 10K OHM 12W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D12K10KE-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D12K10KE-ND
Adjustable Power Resistor D12K10KE-ND
ADJ PWR RES 10K OHM 12W

ADJ PWR RES 10K OHM 12W

Buy Now Datasheet
Wirewound Resistor, 10Kohm, 12W, 10%; Resistance Ohmite - 64K4185 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 12W, 10%; Resistance Ohmite
64K4185
Wirewound Resistor, 10Kohm, 12W, 10%; Resistance Ohmite 64K4185
WIREWOUND RESISTOR, 10KOHM, 12W, 10%; Resistance:10kohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 10KOHM, 12W, 10%; Resistance:10kohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D12K10KE-ND 64K4185
Product Name Adjustable Power Resistor Wirewound Resistor, 10Kohm, 12W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Radial, 3 Lead, Tubular
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers