Ohmite Manufacturing Co. Adjustable Power Resistor D100K25KE

Description
"25 kOhms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"
Request a Quote Datasheet
Description
"25 kOhms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D100K25KE-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D100K25KE-ND
Adjustable Power Resistor D100K25KE-ND
"25 kOhms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"

"25 kOhms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"

Buy Now Datasheet
Resistor, Wirewound, 25Kohm, 100W, 10%; Resistance Ohmite - 64K4168 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 25Kohm, 100W, 10%; Resistance Ohmite
64K4168
Resistor, Wirewound, 25Kohm, 100W, 10%; Resistance Ohmite 64K4168
RESISTOR, WIREWOUND, 25KOHM, 100W, 10%; Resistance:25kohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

RESISTOR, WIREWOUND, 25KOHM, 100W, 10%; Resistance:25kohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D100K25KE-ND 64K4168
Product Name Adjustable Power Resistor Resistor, Wirewound, 25Kohm, 100W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details