390 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-2C 390 5% E70 e3
RES 390ohm 5% 3.25W SILICONE WW
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW02C390R0JE70-ND | 3110-CW02C390R0JE70 | CW02C390R0JE70 | 70P9302 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 390 OHM 5% 3.25W SILICONE WW | Cw-2C 390 5% E70 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | |||
| Mounting / Packaging | Axial Leads; Axial | |||
| Resistance Range | 390 ohms | 390 ohms | 390 ohms |