Vishay Intertechnology, Inc. RES .25 OHM 5% 3.75W SILICONE WW CW02BR2500JS70

Description
RES .25ohm 5% 3.75W SILICONE WW
Request a Quote Datasheet
Description
RES .25ohm 5% 3.75W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .25 OHM 5% 3.75W SILICONE WW - CW02BR2500JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .25 OHM 5% 3.75W SILICONE WW
CW02BR2500JS70
RES .25 OHM 5% 3.75W SILICONE WW CW02BR2500JS70
RES .25ohm 5% 3.75W SILICONE WW

RES .25ohm 5% 3.75W SILICONE WW

Supplier's Site
Through Hole Resistors - CWC-.25TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-.25TR-ND
Through Hole Resistors CWC-.25TR-ND
250 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

250 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW02BR2500JS70 CWC-.25TR-ND
Product Name RES .25 OHM 5% 3.75W SILICONE WW Through Hole Resistors
Resistance Range 0.2500 ohms 0.2500 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3.75 watts 3.75 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details