Vishay Precision Group Wirewound ResistorSeries:CW; Resistance:0.15ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope... CW02BR1500JE70

Description
Wirewound ResistorSeries:CW; Resistance:0.15ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope...
Request a Quote Datasheet
Description
Wirewound ResistorSeries:CW; Resistance:0.15ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorSeries:CW; Resistance:0.15ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope... - CW02BR1500JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:CW; Resistance:0.15ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope...
CW02BR1500JE70
Wirewound ResistorSeries:CW; Resistance:0.15ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope... CW02BR1500JE70
Wirewound ResistorSeries:CW; Resistance:0.15ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope...

Wirewound ResistorSeries:CW; Resistance:0.15ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope...

Supplier's Site
Through Hole Resistors - CWC-.15RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-.15RCT-ND
Through Hole Resistors CWC-.15RCT-ND
150 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

150 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CWC-.15RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-.15RTR-ND
Through Hole Resistors CWC-.15RTR-ND
150 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

150 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.15 Ohm, 3W, 5%; Resistance Vishay - 65K3691 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.15 Ohm, 3W, 5%; Resistance Vishay
65K3691
Wirewound Resistor, 0.15 Ohm, 3W, 5%; Resistance Vishay 65K3691
WIREWOUND RESISTOR, 0.15 OHM, 3W, 5%; Resistance:0.15ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.15 OHM, 3W, 5%; Resistance:0.15ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW02BR1500JE70 CWC-.15RCT-ND 65K3691
Product Name Wirewound ResistorSeries:CW; Resistance:0.15ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope... Through Hole Resistors Wirewound Resistor, 0.15 Ohm, 3W, 5%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 3 watts 3.75 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879233-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2123467 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details