Ohmite Manufacturing Co. Adjustable Power Resistor D100K50R

Description
"50 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"
Request a Quote Datasheet
Description
"50 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D100K50R-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D100K50R-ND
Adjustable Power Resistor D100K50R-ND
"50 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"

"50 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"

Buy Now Datasheet
Wirewound Resistor, 50 Ohm, 100W, 10%; Resistance Ohmite - 02F2250 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 100W, 10%; Resistance Ohmite
02F2250
Wirewound Resistor, 50 Ohm, 100W, 10%; Resistance Ohmite 02F2250
WIREWOUND RESISTOR, 50 OHM, 100W, 10%; Resistance:50ohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

WIREWOUND RESISTOR, 50 OHM, 100W, 10%; Resistance:50ohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Supplier's Site
Resistor - 10876962 - Radwell International
Willingboro, NJ, United States
Resistor
10876962
Resistor 10876962
WIREWOUND RESISTOR, 50 OHM, 100W, 10%; RESISTANCE:50OHM; PRODUCT RANGE:D100 SERIES; POWER RATING:100W; RESISTANCE TOLERANCE: 10%; VOLTAGE RATING:2.845KV; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT: 260PPM/C ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 50 OHM, 100W, 10%; RESISTANCE:50OHM; PRODUCT RANGE:D100 SERIES; POWER RATING:100W; RESISTANCE TOLERANCE: 10%; VOLTAGE RATING:2.845KV; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT: 260PPM/C ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors
Product Number D100K50R-ND 02F2250 10876962
Product Name Adjustable Power Resistor Wirewound Resistor, 50 Ohm, 100W, 10%; Resistance Ohmite Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular
Resistance Range 50 ohms 50 ohms 50 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details