Vishay Precision Group Through Hole Resistors CW02BR1000JE70

Description
100 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
100 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWC-.10RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-.10RCT-ND
Through Hole Resistors CWC-.10RCT-ND
100 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

100 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CWC-.10RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-.10RTR-ND
Through Hole Resistors CWC-.10RTR-ND
100 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

100 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
CW02BR1000JE70 - CW02BR1000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02BR1000JE70
CW02BR1000JE70
CW02BR1000JE70 CW02BR1000JE70
CW02BR1000JE70

CW02BR1000JE70

Supplier's Site
Wirewound Resistor, 0.1 Ohm, 3W, 5%; Resistance Vishay - 65K3688 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 3W, 5%; Resistance Vishay
65K3688
Wirewound Resistor, 0.1 Ohm, 3W, 5%; Resistance Vishay 65K3688
WIREWOUND RESISTOR, 0.1 OHM, 3W, 5%; Resistance:0.1ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:15.8mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 0.1 OHM, 3W, 5%; Resistance:0.1ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:15.8mmRoHS Compliant: Yes

Supplier's Site
Resistor, Ceramic, R1, 5%, Axial, Full Reel; Resistance Vishay - 19X7139 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, R1, 5%, Axial, Full Reel; Resistance Vishay
19X7139
Resistor, Ceramic, R1, 5%, Axial, Full Reel; Resistance Vishay 19X7139
RESISTOR, CERAMIC, R1, 5%, AXIAL, FULL REEL; Resistance:0.1ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, CERAMIC, R1, 5%, AXIAL, FULL REEL; Resistance:0.1ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CWC-.10RCT-ND CW02BR1000JE70 65K3688 19X7139
Product Name Through Hole Resistors CW02BR1000JE70 Wirewound Resistor, 0.1 Ohm, 3W, 5%; Resistance Vishay Resistor, Ceramic, R1, 5%, Axial, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details