Ohmite Manufacturing Co. Adjustable Power Resistor D175K250E

Description
"250 Ohms 175W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 8.500"" (215.90mm) Length"
Request a Quote Datasheet
Description
"250 Ohms 175W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 8.500"" (215.90mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D175K250E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D175K250E-ND
Adjustable Power Resistor D175K250E-ND
"250 Ohms 175W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 8.500"" (215.90mm) Length"

"250 Ohms 175W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 8.500"" (215.90mm) Length"

Buy Now Datasheet
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg175 W;Tol 10%;Lug;Adjustable Tubular - 70022668 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg175 W;Tol 10%;Lug;Adjustable Tubular
70022668
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg175 W;Tol 10%;Lug;Adjustable Tubular 70022668
Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.

Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.

Supplier's Site
Wirewound Resistor, 250 Ohm, 175W, 10%; Resistance Ohmite - 64K4234 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 250 Ohm, 175W, 10%; Resistance Ohmite
64K4234
Wirewound Resistor, 250 Ohm, 175W, 10%; Resistance Ohmite 64K4234
WIREWOUND RESISTOR, 250 OHM, 175W, 10%; Resistance:250ohm; Product Range:D175 Series; Power Rating:175W; Resistance Tolerance:± 10%; Voltage Rating:3.595kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 250 OHM, 175W, 10%; Resistance:250ohm; Product Range:D175 Series; Power Rating:175W; Resistance Tolerance:± 10%; Voltage Rating:3.595kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D175K250E-ND 70022668 64K4234
Product Name Adjustable Power Resistor Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg175 W;Tol 10%;Lug;Adjustable Tubular Wirewound Resistor, 250 Ohm, 175W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular
Resistance Range 250 ohms 250 ohms 250 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers