Vishay Intertechnology, Inc. RES .1 OHM 5% 3.25W SILICONE WW CW02CR1000JE70

Description
RES .1ohm 5% 3.25W SILICONE WW
Request a Quote Datasheet
Description
RES .1ohm 5% 3.25W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .1 OHM 5% 3.25W SILICONE WW - CW02CR1000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .1 OHM 5% 3.25W SILICONE WW
CW02CR1000JE70
RES .1 OHM 5% 3.25W SILICONE WW CW02CR1000JE70
RES .1ohm 5% 3.25W SILICONE WW

RES .1ohm 5% 3.25W SILICONE WW

Supplier's Site
Through Hole Resistors - CW02CR1000JE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW02CR1000JE70-ND
Through Hole Resistors CW02CR1000JE70-ND
100 mOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

100 mOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-2C .1 5% E70 E3 Vishay - 70P7823 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C .1 5% E70 E3 Vishay
70P7823
Cw-2C .1 5% E70 E3 Vishay 70P7823
CW-2C .1 5% E70 e3

CW-2C .1 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW02CR1000JE70 CW02CR1000JE70-ND 70P7823
Product Name RES .1 OHM 5% 3.25W SILICONE WW Through Hole Resistors Cw-2C .1 5% E70 E3 Vishay
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3.25 watts 3.25 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details