2 kOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 2Kohm 3.25W 5% WW AXIAL
RES,Metal Alloy,2KOhms,5+/-% Tol,-30,30ppm-TC
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CWB-2.0KTR-ND | CW02C2K000JS70 | 3110-CW02C2K000JS70 | 43C9833 |
| Product Name | Through Hole Resistors | RES 2K OHM 3.25W 5% WW AXIAL | Wirewound Resistors | Res,metal Alloy,2Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | MetalAlloy | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |