Vishay Intertechnology, Inc. Wirewound Resistors CW02C200R0JE70

Description
CW-2C 200 5% E70 e3
Request a Quote Datasheet
Description
CW-2C 200 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C200R0JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C200R0JE70
Wirewound Resistors 3110-CW02C200R0JE70
CW-2C 200 5% E70 e3

CW-2C 200 5% E70 e3

Supplier's Site Datasheet
RES 200 OHM 5% 3.25W SILICONE WW - CW02C200R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 5% 3.25W SILICONE WW
CW02C200R0JE70
RES 200 OHM 5% 3.25W SILICONE WW CW02C200R0JE70
RES 200ohm 5% 3.25W SILICONE WW

RES 200ohm 5% 3.25W SILICONE WW

Supplier's Site
Through Hole Resistors - CW02C200R0JE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW02C200R0JE70-ND
Through Hole Resistors CW02C200R0JE70-ND
200 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

200 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-2C 200 5% E70 E3 Vishay - 70P8830 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 200 5% E70 E3 Vishay
70P8830
Cw-2C 200 5% E70 E3 Vishay 70P8830
CW-2C 200 5% E70 e3

CW-2C 200 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW02C200R0JE70 CW02C200R0JE70 CW02C200R0JE70-ND 70P8830
Product Name Wirewound Resistors RES 200 OHM 5% 3.25W SILICONE WW Through Hole Resistors Cw-2C 200 5% E70 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 3.25 watts 3.25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details