Ohmite Manufacturing Co. Adjustable Power Resistor D12K7R5E

Description
ADJ PWR RES 7.5 OHM 12W
Request a Quote Datasheet
Description
ADJ PWR RES 7.5 OHM 12W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D12K7R5E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D12K7R5E-ND
Adjustable Power Resistor D12K7R5E-ND
ADJ PWR RES 7.5 OHM 12W

ADJ PWR RES 7.5 OHM 12W

Buy Now Datasheet
Resistor;Wirewound;Res 7.5 Ohms;Pwr-Rtg12 W;Tol 10%;Lug;Adjustable Tubular - 70023719 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 7.5 Ohms;Pwr-Rtg12 W;Tol 10%;Lug;Adjustable Tubular
70023719
Resistor;Wirewound;Res 7.5 Ohms;Pwr-Rtg12 W;Tol 10%;Lug;Adjustable Tubular 70023719
Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.

Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.

Supplier's Site
Wirewound Resistor, 7.5 Ohm, 12W, 10%; Resistance Ohmite - 64K4214 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 7.5 Ohm, 12W, 10%; Resistance Ohmite
64K4214
Wirewound Resistor, 7.5 Ohm, 12W, 10%; Resistance Ohmite 64K4214
WIREWOUND RESISTOR, 7.5 OHM, 12W, 10%; Resistance:7.5ohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 7.5 OHM, 12W, 10%; Resistance:7.5ohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D12K7R5E-ND 70023719 64K4214
Product Name Adjustable Power Resistor Resistor;Wirewound;Res 7.5 Ohms;Pwr-Rtg12 W;Tol 10%;Lug;Adjustable Tubular Wirewound Resistor, 7.5 Ohm, 12W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Mounting / Packaging Radial, 3 Lead, Tubular
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details