RES 1Kohm 5% 3.25W SILICONE WW
1 kOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW02C1K000JS70 | CW02C1K000JS70 | CWB-1.0KTR-ND |
| Product Name | Wirewound Resistors | RES 1K OHM 5% 3.25W SILICONE WW | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 1000 ohms | 1000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 3.25 watts | 3.25 watts | |
| Configuration | Single Resistor |