Ohmite Manufacturing Co. Adjustable Power Resistor D12K2K5E

Description
ADJ PWR RES 2.5K OHM 12W
Request a Quote Datasheet
Description
ADJ PWR RES 2.5K OHM 12W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 273-D12K2K5E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
273-D12K2K5E-ND
Adjustable Power Resistor 273-D12K2K5E-ND
ADJ PWR RES 2.5K OHM 12W

ADJ PWR RES 2.5K OHM 12W

Buy Now Datasheet
Wirewound Resistor, 2.5Kohm, 12W, 10%; Resistance Ohmite - 64K4192 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.5Kohm, 12W, 10%; Resistance Ohmite
64K4192
Wirewound Resistor, 2.5Kohm, 12W, 10%; Resistance Ohmite 64K4192
WIREWOUND RESISTOR, 2.5KOHM, 12W, 10%; Resistance:2.5kohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.5KOHM, 12W, 10%; Resistance:2.5kohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 273-D12K2K5E-ND 64K4192
Product Name Adjustable Power Resistor Wirewound Resistor, 2.5Kohm, 12W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Radial, 3 Lead, Tubular
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details