Ohmite Manufacturing Co. Adjustable Power Resistor D100K250E

Description
"250 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"
Request a Quote Datasheet
Description
"250 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D100K250E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D100K250E-ND
Adjustable Power Resistor D100K250E-ND
"250 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"

"250 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"

Buy Now Datasheet
Adjustable Resistors - 8924730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Adjustable Resistors
8924730
Adjustable Resistors 8924730
Ohmite D100K250E

Ohmite D100K250E

Supplier's Site
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg100 W;Tol 10%;Lug;Adjustable Tubular - 70022646 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg100 W;Tol 10%;Lug;Adjustable Tubular
70022646
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg100 W;Tol 10%;Lug;Adjustable Tubular 70022646
Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.

Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.

Supplier's Site
Resistor - 18665326 - Radwell International
Willingboro, NJ, United States
Resistor
18665326
Resistor 18665326
WIREWOUND RESISTOR, 250 OHM, 100W, 10%; RESISTANCE:250OHM; PRODUCT RANGE:D100 SERIES; POWER RATING:100W; RESISTANCE TOLERANCE:¦ 10%; VOLTAGE RATING:2.845KV; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:¦ 260PPM/¦C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 250 OHM, 100W, 10%; RESISTANCE:250OHM; PRODUCT RANGE:D100 SERIES; POWER RATING:100W; RESISTANCE TOLERANCE:¦ 10%; VOLTAGE RATING:2.845KV; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:¦ 260PPM/¦C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Resistor, 250 Ohm, 100W, 10%; Resistance Ohmite - 64K4170 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 250 Ohm, 100W, 10%; Resistance Ohmite
64K4170
Wirewound Resistor, 250 Ohm, 100W, 10%; Resistance Ohmite 64K4170
WIREWOUND RESISTOR, 250 OHM, 100W, 10%; Resistance:250ohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 250 OHM, 100W, 10%; Resistance:250ohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number D100K250E-ND 8924730 70022646 18665326 64K4170
Product Name Adjustable Power Resistor Adjustable Resistors Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg100 W;Tol 10%;Lug;Adjustable Tubular Resistor Wirewound Resistor, 250 Ohm, 100W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Radial Leads; Tubular Ceramic
Resistance Range 250 ohms 250 ohms 250 ohms 250 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data