510 mOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound
RES .51ohm 5% 3.25W SILICONE WW
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW02CR5100JE70-ND | CW02CR5100JE70 | 70P8048 |
| Product Name | Through Hole Resistors | RES .51 OHM 5% 3.25W SILICONE WW | Cw-2C .51 5% E70 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Resistance Range | 0.5100 ohms | 0.5100 ohms |