Vishay Precision Group Through Hole Resistors CW02BR2500JE70

Description
250 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
250 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW02BR2500JE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW02BR2500JE70-ND
Through Hole Resistors CW02BR2500JE70-ND
250 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

250 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
CW02BR2500JE70 - CW02BR2500JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02BR2500JE70
CW02BR2500JE70
CW02BR2500JE70 CW02BR2500JE70
CW02BR2500JE70

CW02BR2500JE70

Supplier's Site
Wirewound Resistor, 0.25 Ohm, 3W, 5%; Resistance Vishay - 65K3696 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.25 Ohm, 3W, 5%; Resistance Vishay
65K3696
Wirewound Resistor, 0.25 Ohm, 3W, 5%; Resistance Vishay 65K3696
WIREWOUND RESISTOR, 0.25 OHM, 3W, 5%; Resistance:0.25ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.25 OHM, 3W, 5%; Resistance:0.25ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW02BR2500JE70-ND CW02BR2500JE70 65K3696
Product Name Through Hole Resistors CW02BR2500JE70 Wirewound Resistor, 0.25 Ohm, 3W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.2500 ohms 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details