50 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 50ohm 5% 3.25W SILICONE WW
CW, 0.500 x 0.218", 50 Ohm, 5% RoHS Compliant: No
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW02C50R00JS70 | CWB-50TR-ND | CW02C50R00JS70 | 44C0127 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 50 OHM 5% 3.25W SILICONE WW | Cw, 0.500 X 0.218, 50 Ohm, 5% Rohs Compliant Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 50 ohms | 50 ohms | 50 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Technology / Construction | Wirewound |