Vishay Precision Group Through Hole Resistors CW02BR8200JB12

Description
CW-2B .82 5% B12
Request a Quote Datasheet
Description
CW-2B .82 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CW02BR8200JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02BR8200JB12-ND
Through Hole Resistors 541-CW02BR8200JB12-ND
CW-2B .82 5% B12

CW-2B .82 5% B12

Buy Now Datasheet
Res Wirewound 820m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR8200JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR8200JB12
Res Wirewound 820m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR8200JB12
Res Wirewound 820m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 820m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B .82 5% B12 Vishay - 23M4151 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .82 5% B12 Vishay
23M4151
Cw-2B .82 5% B12 Vishay 23M4151
CW-2B .82 5% B12

CW-2B .82 5% B12

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CW02BR8200JB12-ND CW02BR8200JB12 23M4151
Product Name Through Hole Resistors Res Wirewound 820m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2B .82 5% B12 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details