CW-2C 2.2K 5% S70
2.2 kOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 2.2Kohm 5% 3.25W SILICONE W
RES,Metal Alloy,2.2KOhms,5+/-%
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW02C2K200JS70 | CWB-2.2KTR-ND | CW02C2K200JS70 | 43C9841 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 2.2K OHM 5% 3.25W SILICONE W | Res,metal Alloy,2.2Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 2200 ohms | 2200 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Technology / Construction | Wirewound | MetalAlloy |