3 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 3ohm 5% 3.25W SILICONE WW
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | CWB-3.0TR-ND | CW02C3R000JS70 | 3110-CW02C3R000JS70 |
| Product Name | Through Hole Resistors | RES 3 OHM 5% 3.25W SILICONE WW | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Resistance Range | 3 ohms | 3 ohms | 3 ohms |