Vishay Intertechnology, Inc. RES 35 OHM 5% 3.25W SILICONE WW CW02C35R00JE70

Description
RES 35ohm 5% 3.25W SILICONE WW
Request a Quote Datasheet
Description
RES 35ohm 5% 3.25W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35 OHM 5% 3.25W SILICONE WW - CW02C35R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35 OHM 5% 3.25W SILICONE WW
CW02C35R00JE70
RES 35 OHM 5% 3.25W SILICONE WW CW02C35R00JE70
RES 35ohm 5% 3.25W SILICONE WW

RES 35ohm 5% 3.25W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-CW02C35R00JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C35R00JE70
Wirewound Resistors 3110-CW02C35R00JE70
CW-2C 35 5% E70 e3

CW-2C 35 5% E70 e3

Supplier's Site Datasheet
Through Hole Resistors - CW02C35R00JE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW02C35R00JE70-ND
Through Hole Resistors CW02C35R00JE70-ND
35 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

35 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-2C 35 5% E70 E3 Vishay - 70P9246 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 35 5% E70 E3 Vishay
70P9246
Cw-2C 35 5% E70 E3 Vishay 70P9246
CW-2C 35 5% E70 e3

CW-2C 35 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW02C35R00JE70 3110-CW02C35R00JE70 CW02C35R00JE70-ND 70P9246
Product Name RES 35 OHM 5% 3.25W SILICONE WW Wirewound Resistors Through Hole Resistors Cw-2C 35 5% E70 E3 Vishay
Resistance Range 35 ohms 35 ohms 35 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 3.25 watts 3.25 watts
Category / Application Industrial General Use
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers