Vishay Intertechnology, Inc. Wirewound Resistors CW02C20R00JE70

Description
CW-2C 20 5% E70 e3
Request a Quote Datasheet
Description
CW-2C 20 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C20R00JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C20R00JE70
Wirewound Resistors 3110-CW02C20R00JE70
CW-2C 20 5% E70 e3

CW-2C 20 5% E70 e3

Supplier's Site Datasheet
Through Hole Resistors - CW02C20R00JE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW02C20R00JE70-ND
Through Hole Resistors CW02C20R00JE70-ND
20 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

20 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
CW02C20R00JE70 - CW02C20R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02C20R00JE70
CW02C20R00JE70
CW02C20R00JE70 CW02C20R00JE70
CW02C20R00JE70

CW02C20R00JE70

Supplier's Site
Wirewound Resistor, 20 Ohm, 2.5W, 5%, Full Reel; Resistance Vishay - 65K3882 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20 Ohm, 2.5W, 5%, Full Reel; Resistance Vishay
65K3882
Wirewound Resistor, 20 Ohm, 2.5W, 5%, Full Reel; Resistance Vishay 65K3882
WIREWOUND RESISTOR, 20 OHM, 2.5W, 5%, FULL REEL; Resistance:20ohm; Product Range:CW Series; Power Rating:2.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 20 OHM, 2.5W, 5%, FULL REEL; Resistance:20ohm; Product Range:CW Series; Power Rating:2.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW02C20R00JE70 CW02C20R00JE70-ND CW02C20R00JE70 65K3882
Product Name Wirewound Resistors Through Hole Resistors CW02C20R00JE70 Wirewound Resistor, 20 Ohm, 2.5W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details