Vishay Precision Group Current Sense ResistorSeries:CW; Resistance:0.1ohm; Resistance Tolerance: 10%; Power Rating:3W; Op... CW02BR1000KE12

Description
Current Sense ResistorSeries:CW; Resistance:0.1ohm; Resistance Tolerance: 10%; Power Rating:3W; Op...
Request a Quote Datasheet
Description
Current Sense ResistorSeries:CW; Resistance:0.1ohm; Resistance Tolerance: 10%; Power Rating:3W; Op...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense ResistorSeries:CW; Resistance:0.1ohm; Resistance Tolerance: 10%; Power Rating:3W; Op... - CW02BR1000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense ResistorSeries:CW; Resistance:0.1ohm; Resistance Tolerance: 10%; Power Rating:3W; Op...
CW02BR1000KE12
Current Sense ResistorSeries:CW; Resistance:0.1ohm; Resistance Tolerance: 10%; Power Rating:3W; Op... CW02BR1000KE12
Current Sense ResistorSeries:CW; Resistance:0.1ohm; Resistance Tolerance: 10%; Power Rating:3W; Op...

Current Sense ResistorSeries:CW; Resistance:0.1ohm; Resistance Tolerance: 10%; Power Rating:3W; Op...

Supplier's Site
Through Hole Resistors - 541-CW02BR1000KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02BR1000KE12-ND
Through Hole Resistors 541-CW02BR1000KE12-ND
CW-2B .1 10% E12 E3

CW-2B .1 10% E12 E3

Buy Now Datasheet
Wirewound Resistors - 3110-CW02BR1000KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02BR1000KE12
Wirewound Resistors 3110-CW02BR1000KE12
CW-2B .1 10% E12 e3

CW-2B .1 10% E12 e3

Supplier's Site Datasheet
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Bulk - 70201874 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Bulk
70201874
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Bulk 70201874
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Allied Electronics, Inc.
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW02BR1000KE12 541-CW02BR1000KE12-ND 3110-CW02BR1000KE12 70201874
Product Name Current Sense ResistorSeries:CW; Resistance:0.1ohm; Resistance Tolerance: 10%; Power Rating:3W; Op... Through Hole Resistors Wirewound Resistors Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Bulk
Category / Application Current Sensing General Use Industrial General Use
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 5 +/- %
Power Rating 3 watts 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details