Ohmite Manufacturing Co. Adjustable Power Resistor D100K100KE

Description
ADJ PWR RES 100K OHM 100W
Request a Quote Datasheet
Description
ADJ PWR RES 100K OHM 100W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D100K100KE-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D100K100KE-ND
Adjustable Power Resistor D100K100KE-ND
ADJ PWR RES 100K OHM 100W

ADJ PWR RES 100K OHM 100W

Buy Now Datasheet
Wirewound Resistor, 100Kohm, 100W, 10%; Resistance Ohmite - 64K4163 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100Kohm, 100W, 10%; Resistance Ohmite
64K4163
Wirewound Resistor, 100Kohm, 100W, 10%; Resistance Ohmite 64K4163
WIREWOUND RESISTOR, 100KOHM, 100W, 10%; Resistance:100kohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 100KOHM, 100W, 10%; Resistance:100kohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D100K100KE-ND 64K4163
Product Name Adjustable Power Resistor Wirewound Resistor, 100Kohm, 100W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Radial, 3 Lead, Tubular
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 3-2176470-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details