RES 9Kohm 5% 3.75W SILICONE WW
9 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
CW, 0.562 x 0.188", 9 kOhm, 5%
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW02B9K000JS70 | CWC-9.0KTR-ND | 3110-CW02B9K000JS70 | 43C9573 |
| Product Name | RES 9K OHM 5% 3.75W SILICONE WW | Through Hole Resistors | Wirewound Resistors | Cw, 0.562 X 0.188, 9 Kohm, 5% Vishay |
| Resistance Range | 9000 ohms | 9000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 3.75 watts | 3.75 watts | ||
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial |