Vishay Intertechnology, Inc. Wirewound Resistors CW02C8K200JS70

Description
CW-2C 8.2K 5% S70
Request a Quote Datasheet
Description
CW-2C 8.2K 5% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C8K200JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C8K200JS70
Wirewound Resistors 3110-CW02C8K200JS70
CW-2C 8.2K 5% S70

CW-2C 8.2K 5% S70

Supplier's Site Datasheet
Through Hole Resistors - CWB-8.2KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWB-8.2KTR-ND
Through Hole Resistors CWB-8.2KTR-ND
8.2 kOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

8.2 kOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 8.2K OHM 3.25W 5% WW AXIAL - CW02C8K200JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 3.25W 5% WW AXIAL
CW02C8K200JS70
RES 8.2K OHM 3.25W 5% WW AXIAL CW02C8K200JS70
RES 8.2Kohm 3.25W 5% WW AXIAL

RES 8.2Kohm 3.25W 5% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C8K200JS70 CWB-8.2KTR-ND CW02C8K200JS70
Product Name Wirewound Resistors Through Hole Resistors RES 8.2K OHM 3.25W 5% WW AXIAL
Category / Application Industrial General Use
Resistance Range 8200 ohms 8200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123529 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details