Vishay Intertechnology, Inc. RES .15 OHM 5% 3.75W SILICONE WW CW02BR1500JS70

Description
RES .15ohm 5% 3.75W SILICONE WW
Request a Quote Datasheet
Description
RES .15ohm 5% 3.75W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .15 OHM 5% 3.75W SILICONE WW - CW02BR1500JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .15 OHM 5% 3.75W SILICONE WW
CW02BR1500JS70
RES .15 OHM 5% 3.75W SILICONE WW CW02BR1500JS70
RES .15ohm 5% 3.75W SILICONE WW

RES .15ohm 5% 3.75W SILICONE WW

Supplier's Site
Through Hole Resistors - CWC-.15TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-.15TR-ND
Through Hole Resistors CWC-.15TR-ND
150 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

150 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw, 0.562 X 0.188, 0.15 Ohm, 5% Vishay - 43C8913 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 0.15 Ohm, 5% Vishay
43C8913
Cw, 0.562 X 0.188, 0.15 Ohm, 5% Vishay 43C8913
CW, 0.562 x 0.188", 0.15 Ohm, 5%

CW, 0.562 x 0.188", 0.15 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW02BR1500JS70 CWC-.15TR-ND 43C8913
Product Name RES .15 OHM 5% 3.75W SILICONE WW Through Hole Resistors Cw, 0.562 X 0.188, 0.15 Ohm, 5% Vishay
Resistance Range 0.1500 ohms 0.1500 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3.75 watts 3.75 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details