Vishay Intertechnology, Inc. Through Hole Resistors CW02BR2000JS70

Description
200 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
200 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWC-.20TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-.20TR-ND
Through Hole Resistors CWC-.20TR-ND
200 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

200 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .2 OHM 5% 3.75W SILICONE WW - CW02BR2000JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .2 OHM 5% 3.75W SILICONE WW
CW02BR2000JS70
RES .2 OHM 5% 3.75W SILICONE WW CW02BR2000JS70
RES .2ohm 5% 3.75W SILICONE WW

RES .2ohm 5% 3.75W SILICONE WW

Supplier's Site
Cw, 0.562 X 0.188, 0.2 Ohm, 5% Vishay - 43C8921 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 0.2 Ohm, 5% Vishay
43C8921
Cw, 0.562 X 0.188, 0.2 Ohm, 5% Vishay 43C8921
CW, 0.562 x 0.188", 0.2 Ohm, 5%

CW, 0.562 x 0.188", 0.2 Ohm, 5%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CWC-.20TR-ND CW02BR2000JS70 43C8921
Product Name Through Hole Resistors RES .2 OHM 5% 3.75W SILICONE WW Cw, 0.562 X 0.188, 0.2 Ohm, 5% Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers