RES .33ohm 5% 3.25W SILICONE WW
330 mOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW02CR3300JE70 | CW02CR3300JE70-ND | 70P7985 |
| Product Name | RES .33 OHM 5% 3.25W SILICONE WW | Through Hole Resistors | Cw-2C .33 5% E70 E3 Vishay |
| Resistance Range | 0.3300 ohms | 0.3300 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | |
| Power Rating | 3.25 watts | 3.25 watts | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use |