Thin Film Technology Corporation
Chip Resistor - Surface Mount
D1MPAA1206DR005FA-T4
Description
RES 0.005 OHM 1% 1W 1206
Request a Quote
Email Supplier
Datasheet
Description
RES 0.005 OHM 1% 1W 1206
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
4463-D1MPAA1206DR005FA-T4DKR-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Current Sensing; General Use
|
|
Technology / Construction
|
MetalAlloy
|
|
Mounting / Packaging
|
1206; 1206
|
|
Resistance Range
|
0.0050 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Polymer
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range
2200 ohms
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers