Vishay Intertechnology, Inc. RES .3 OHM 5% 3.75W SILICONE WW CW02BR3000JS70

Description
RES .3ohm 5% 3.75W SILICONE WW
Request a Quote Datasheet
Description
RES .3ohm 5% 3.75W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .3 OHM 5% 3.75W SILICONE WW - CW02BR3000JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .3 OHM 5% 3.75W SILICONE WW
CW02BR3000JS70
RES .3 OHM 5% 3.75W SILICONE WW CW02BR3000JS70
RES .3ohm 5% 3.75W SILICONE WW

RES .3ohm 5% 3.75W SILICONE WW

Supplier's Site
Through Hole Resistors - CWC-.30TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-.30TR-ND
Through Hole Resistors CWC-.30TR-ND
300 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

300 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw, 0.562 X 0.188, 0.3 Ohm, 5% Vishay - 43C8956 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 0.3 Ohm, 5% Vishay
43C8956
Cw, 0.562 X 0.188, 0.3 Ohm, 5% Vishay 43C8956
CW, 0.562 x 0.188", 0.3 Ohm, 5%

CW, 0.562 x 0.188", 0.3 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW02BR3000JS70 CWC-.30TR-ND 43C8956
Product Name RES .3 OHM 5% 3.75W SILICONE WW Through Hole Resistors Cw, 0.562 X 0.188, 0.3 Ohm, 5% Vishay
Resistance Range 0.3000 ohms 0.3000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3.75 watts 3.75 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details