Ohmite Manufacturing Co. Adjustable Power Resistor D100K5R0E

Description
"5 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"
Request a Quote Datasheet
Description
"5 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D100K5R0E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D100K5R0E-ND
Adjustable Power Resistor D100K5R0E-ND
"5 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"

"5 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"

Buy Now Datasheet
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 100 W;Tol 10%;Lug;Adjustable Tubular - 70022655 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 100 W;Tol 10%;Lug;Adjustable Tubular
70022655
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 100 W;Tol 10%;Lug;Adjustable Tubular 70022655
Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.

Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.

Supplier's Site
Wirewound Resistor, 5 Ohm, 100W, 10%; Resistance Ohmite - 64K4176 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 100W, 10%; Resistance Ohmite
64K4176
Wirewound Resistor, 5 Ohm, 100W, 10%; Resistance Ohmite 64K4176
WIREWOUND RESISTOR, 5 OHM, 100W, 10%; Resistance:5ohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 5 OHM, 100W, 10%; Resistance:5ohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site
OHM Bracket Mount - D100K5R0E - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
D100K5R0E
OHM Bracket Mount D100K5R0E
RESISTOR, 5 OHM, 100 WATT, ADJ,

RESISTOR, 5 OHM, 100 WATT, ADJ,

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Galco Industrial Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number D100K5R0E-ND 70022655 64K4176 D100K5R0E
Product Name Adjustable Power Resistor Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 100 W;Tol 10%;Lug;Adjustable Tubular Wirewound Resistor, 5 Ohm, 100W, 10%; Resistance Ohmite OHM Bracket Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular
Resistance Range 5 ohms 5 ohms 5 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details