Ohmite Manufacturing Co. Adjustable Power Resistor D100K1K0

Description
"1 kOhms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"
Request a Quote Datasheet
Description
"1 kOhms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D100K1K0-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D100K1K0-ND
Adjustable Power Resistor D100K1K0-ND
"1 kOhms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"

"1 kOhms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"

Buy Now Datasheet
OHM Bracket Mount - D100K1K0 - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
D100K1K0
OHM Bracket Mount D100K1K0
RESISTOR, 1K OHM, 100 WATT, ADJ.

RESISTOR, 1K OHM, 100 WATT, ADJ.

Supplier's Site
Wirewound Resistor, 1Kohm, 100W, 10%; Resistance Ohmite - 02F2254 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 100W, 10%; Resistance Ohmite
02F2254
Wirewound Resistor, 1Kohm, 100W, 10%; Resistance Ohmite 02F2254
WIREWOUND RESISTOR, 1KOHM, 100W, 10%; Resistance:1kohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

WIREWOUND RESISTOR, 1KOHM, 100W, 10%; Resistance:1kohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D100K1K0-ND D100K1K0 02F2254
Product Name Adjustable Power Resistor OHM Bracket Mount Wirewound Resistor, 1Kohm, 100W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data