Ohmite Manufacturing Co. Adjustable Power Resistor D12K5K0E

Description
"5 kOhms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length"
Request a Quote Datasheet
Description
"5 kOhms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D12K5K0E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D12K5K0E-ND
Adjustable Power Resistor D12K5K0E-ND
"5 kOhms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length"

"5 kOhms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length"

Buy Now Datasheet
Wirewound Resistor, 5Kohm, 12W, 10%; Resistance Ohmite - 64K4206 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5Kohm, 12W, 10%; Resistance Ohmite
64K4206
Wirewound Resistor, 5Kohm, 12W, 10%; Resistance Ohmite 64K4206
WIREWOUND RESISTOR, 5KOHM, 12W, 10%; Resistance:5kohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 5KOHM, 12W, 10%; Resistance:5kohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D12K5K0E-ND 64K4206
Product Name Adjustable Power Resistor Wirewound Resistor, 5Kohm, 12W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers