Res Wirewound 500m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW02BR5000KB12 | 3110-CW02BR5000KB12 | 541-CW02BR5000KB12-ND |
| Product Name | Res Wirewound 500m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | Wirewound Resistors | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |
| Temperature Coefficient | 90 ±ppm/°C | 90 ±ppm/°C | |
| Power Rating | 3 watts | 3 watts |